- Brand : Enlight
- Product name : EN-4107 Black/Silver
- Product code : PA4107
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 8164
- Info modified on : 21 Apr 2020 11:28:07
-
Long product name Enlight EN-4107 Black/Silver Midi Tower Black, Silver
:
ATX Tower 4107
-
Short summary description Enlight EN-4107 Black/Silver Midi Tower Black, Silver
:
Enlight EN-4107 Black/Silver, Midi Tower, PC, Black, Silver, ATX, 190 mm, 474 mm
-
Long summary description Enlight EN-4107 Black/Silver Midi Tower Black, Silver
:
Enlight EN-4107 Black/Silver. Form factor: Midi Tower, Type: PC, Product colour: Black, Silver. Width: 190 mm, Depth: 474 mm, Height: 431 mm. Ventilation fan(s): 92mm, Main board size: 12 x 9.6", Drive bays: 4 x 5.25", 1 x 3.5", 4 x 3.25"