- Brand : Sparkle Technology
- Product name : SXX5701280D5NM
- Product code : SXX5701280D5NM
- Category : Graphics Cards
- Data-sheet quality : created/standardized by Icecat
- Product views : 8097
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Sparkle Technology SXX5701280D5NM graphics card NVIDIA GeForce GTX 570 1.25 GB GDDR5
:
GeForce GTX 570 1280MB, GDDR5, 320bit, Dual DVI-I, mini HDMI
-
Short summary description Sparkle Technology SXX5701280D5NM graphics card NVIDIA GeForce GTX 570 1.25 GB GDDR5
:
Sparkle Technology SXX5701280D5NM, GeForce GTX 570, 1.25 GB, GDDR5, 320 bit, 2560 x 1600 pixels, PCI Express 2.0
-
Long summary description Sparkle Technology SXX5701280D5NM graphics card NVIDIA GeForce GTX 570 1.25 GB GDDR5
:
Sparkle Technology SXX5701280D5NM. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 570, Processor frequency: 732 MHz. Discrete graphics card memory: 1.25 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 3800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active
Country | Distributor |
---|---|
|
1 distributor(s) |