- Brand : Actebis
- Product name : RS-232 Cable EPP DB25 M/M 1.8m
- Product code : 11.99.4018
- Category : Signal Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 7470
- Info modified on : 04 Apr 2019 07:18:39
-
Long product name Actebis RS-232 Cable EPP DB25 M/M 1.8m signal cable Grey
:
RS-232 Cable EPP DB25 M/M 1.8m
-
Short summary description Actebis RS-232 Cable EPP DB25 M/M 1.8m signal cable Grey
:
Actebis RS-232 Cable EPP DB25 M/M 1.8m, 1.8 m, D25 M/M, Grey
-
Long summary description Actebis RS-232 Cable EPP DB25 M/M 1.8m signal cable Grey
:
Actebis RS-232 Cable EPP DB25 M/M 1.8m. Cable length: 1.8 m, Connector(s): D25 M/M, Product colour: Grey