- Brand : Green Clean
- Product name : Sensor Cleaning System
- Product code : SC-4000
- Category : Equipment Cleansing Kits
- Data-sheet quality : created/standardized by Icecat
- Product views : 13452
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Green Clean Sensor Cleaning System
:
SC-4000, Sensor Cleaning System
-
Short summary description Green Clean Sensor Cleaning System
:
Green Clean Sensor Cleaning System, 200 mm, 133 mm, 66 mm, 693 g
-
Long summary description Green Clean Sensor Cleaning System
:
Green Clean Sensor Cleaning System. Package width: 200 mm, Package depth: 133 mm, Package height: 66 mm