- Brand : O2
- Product name : HTC HD7
- Product code : 451007004600
- Category : Smartphones
- Data-sheet quality : created/standardized by Icecat
- Product views : 11221
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name O2 HTC HD7 10.9 cm (4.3") Single SIM Windows Phone 7 3G Micro-USB A 0.5625 GB 8 GB 1230 mAh Black
:
GSM 850/900/1800/1900MHz, 1 GHz Processor, 576MB RAM, 512MB ROM, 8GB, 4.3" WVGA (480 x 800), 5MP, 1x micro-USB 2.0, 3.5mm jack, 802.11 b/g/n, Bluetooth 2.1, Windows Phone OS 7, Black
-
Short summary description O2 HTC HD7 10.9 cm (4.3") Single SIM Windows Phone 7 3G Micro-USB A 0.5625 GB 8 GB 1230 mAh Black
:
O2 HTC HD7, 10.9 cm (4.3"), 0.5625 GB, 8 GB, 5 MP, Windows Phone 7, Black
-
Long summary description O2 HTC HD7 10.9 cm (4.3") Single SIM Windows Phone 7 3G Micro-USB A 0.5625 GB 8 GB 1230 mAh Black
:
O2 HTC HD7. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. RAM capacity: 0.5625 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 7. Battery capacity: 1230 mAh. Product colour: Black. Weight: 162 g