- Brand : APLI
- Product name : 01796
- Product code : 01796
- Category : Self-Adhesive Labels
- Data-sheet quality : created/standardized by Icecat
- Product views : 6814
- Info modified on : 04 Apr 2019 12:46:18
-
Long product name APLI 01796 self-adhesive label White 4000 pc(s)
:
Labels for inkjet and laser printers and photocopiers, 105 x 74, A4, 500 sheets, White
-
Short summary description APLI 01796 self-adhesive label White 4000 pc(s)
:
APLI 01796, White, A4, 105 mm, 74 mm, 4000 pc(s), 500 sheets
-
Long summary description APLI 01796 self-adhesive label White 4000 pc(s)
:
APLI 01796. Product colour: White, Format: A4. Width: 105 mm, Height: 74 mm. Labels per pack: 4000 pc(s), Media sheets per package: 500 sheets