- Brand : Daikin
- Product name : AXS25G
- Product code : AXS25G
- Category : Split-System Air Conditioners
- Data-sheet quality : created/standardized by Icecat
- Product views : 7758
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Daikin AXS25G air conditioner Split system White
:
(2) CONJUNTO A.A. DAIKIN AXS25G, frio 2580 kcal,
-
Short summary description Daikin AXS25G air conditioner Split system White
:
Daikin AXS25G, Split system, White, Cooling, Heating, 1300 W, 3200 W, 1300 W
-
Long summary description Daikin AXS25G air conditioner Split system White
:
Daikin AXS25G. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (cooling): A, Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (min): 320 W. Indoor unit noise level (high speed): 38 dB, Indoor unit type: Wall-mountable, Cooling airflow (indoor unit): 546 m³/h. Outdoor unit noise level: 47 dB, Outdoor unit weight: 34 kg, Outdoor unit dimensions (WxDxH): 765 x 285 x 550 mm