- Brand : Daikin
- Product name : AXS35G
- Product code : AXS35G
- Category : Split-System Air Conditioners
- Data-sheet quality : created/standardized by Icecat
- Product views : 16813
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Daikin AXS35G air conditioner Split system White
:
(2) CONJUNTO A.A. DAIKIN AXS35G, SIESTA 3268 frig.
-
Short summary description Daikin AXS35G air conditioner Split system White
:
Daikin AXS35G, Split system, White, Cooling, Heating, 1400 W, 4000 W, 1400 W
-
Long summary description Daikin AXS35G air conditioner Split system White
:
Daikin AXS35G. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (cooling): A, Energy efficiency class (heating) (Average heating season): A, Power consumption (cooling) (min): 350 W. Indoor unit noise level (high speed): 42 dB, Indoor unit type: Wall-mountable, Cooling airflow (indoor unit): 624 m³/h. Outdoor unit noise level: 48 dB, Outdoor unit weight: 32 kg, Outdoor unit dimensions (WxDxH): 765 x 285 x 550 mm