- Brand : Axpertec
- Product name : AXP-1000P14HE
- Product code : AXP-1000P14HE
- GTIN (EAN/UPC) : 0842431012241
- Category : Power Supply Units
- Data-sheet quality : created/standardized by Icecat
- Product views : 27878
- Info modified on : 08 Apr 2019 11:44:11
-
Long product name Axpertec AXP-1000P14HE power supply unit 1000 W ATX Grey
:
AXP-1000P14HE, PowerReal 1000W, Grey
-
Short summary description Axpertec AXP-1000P14HE power supply unit 1000 W ATX Grey
:
Axpertec AXP-1000P14HE, 1000 W, 15 A, 16 ms, 78%, Over current, Over voltage, Short circuit, Overload, ATX
-
Long summary description Axpertec AXP-1000P14HE power supply unit 1000 W ATX Grey
:
Axpertec AXP-1000P14HE. Total power: 1000 W, Input current: 15 A, Hold time: 16 ms. Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 120000 h, Certification: CUL, FCC, TUV, CE, C-tick, CB, BSMI. Product colour: Grey, Fan diameter: 14 cm