- Brand : Axpertec
- Product name : AXP-630P12P
- Product code : AXP-630P12P
- GTIN (EAN/UPC) : 0842431012029
- Category : Power Supply Units
- Data-sheet quality : created/standardized by Icecat
- Product views : 40996
- Info modified on : 14 Mar 2024 15:15:21
-
Long product name Axpertec AXP-630P12P power supply unit 630 W ATX Grey
:
AXP-630P12P, Simplepower 630W, Grey
-
Short summary description Axpertec AXP-630P12P power supply unit 630 W ATX Grey
:
Axpertec AXP-630P12P, 630 W, 100 - 240 V, 6.2 - 10.7 A, 70%, Non-Modular, ATX
-
Long summary description Axpertec AXP-630P12P power supply unit 630 W ATX Grey
:
Axpertec AXP-630P12P. Total power: 630 W, AC input voltage: 100 - 240 V, Input current: 6.2 - 10.7 A. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 100000 h, Certification: CE, CSA, FCC, CB. Product colour: Grey, Fan diameter: 12 cm. Dimensions (WxDxH): 150 x 145 x 85 mm