- Brand : Axpertec
- Product name : AXP-850P14N
- Product code : AXP-850P14A
- GTIN (EAN/UPC) : 0842431012234
- Category : Power Supply Units
- Data-sheet quality : created/standardized by Icecat
- Product views : 25961
- Info modified on : 08 Apr 2019 11:44:12
-
Long product name Axpertec AXP-850P14N power supply unit 850 W ATX Grey
:
AXP-850P14N, PowerReal 850W, Grey
-
Short summary description Axpertec AXP-850P14N power supply unit 850 W ATX Grey
:
Axpertec AXP-850P14N, 850 W, 13, 7 A, 16 ms, 78%, Over current, Over voltage, Short circuit, Overload, ATX
-
Long summary description Axpertec AXP-850P14N power supply unit 850 W ATX Grey
:
Axpertec AXP-850P14N. Total power: 850 W, Input current: 13, 7 A, Hold time: 16 ms. Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 120000 h, Certification: CUL, FCC, TUV, CE, C-tick, CB, BSMI. Product colour: Grey, Fan diameter: 14 cm