- Brand : Axpertec
- Product name : XON-ATC001B
- Product code : CA-XION-ATC001B
- Category : Card Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 23903
- Info modified on : 04 Apr 2019 12:48:23
-
Long product name Axpertec XON-ATC001B card reader Internal Black
:
XON-ATC001B Thermal Control, USB 2.0/1.1, Black
-
Short summary description Axpertec XON-ATC001B card reader Internal Black
:
Axpertec XON-ATC001B, CF, Memory Stick (MS), miniSD, MMC, MS Duo, MS PRO, MS PRO Duo, SD, Black, 5.25", Windows 98, ME, 2000, XP Mac OS 8.6 +, 148 mm, 42 mm
-
Long summary description Axpertec XON-ATC001B card reader Internal Black
:
Axpertec XON-ATC001B. Compatible memory cards: CF, Memory Stick (MS), miniSD, MMC, MS Duo, MS PRO, MS PRO Duo, SD, Product colour: Black, Supported drive bays: 5.25". Width: 148 mm, Depth: 42 mm, Height: 109 mm. Dimensions (WxDxH): 148 x 42 x 109 mm, Power supply type: DC