- Brand : Axpertec
- Product name : AXP-400P12
- Product code : CA-XION-B400F12P
- GTIN (EAN/UPC) : 0842431012005
- Category : Power Supply Units
- Data-sheet quality : created/standardized by Icecat
- Product views : 8313
- Info modified on : 08 Apr 2019 17:32:35
-
Long product name Axpertec AXP-400P12 power supply unit 400 W ATX White
:
AXP-400P12, Power Supply 400W, White
-
Short summary description Axpertec AXP-400P12 power supply unit 400 W ATX White
:
Axpertec AXP-400P12, 400 W, 100 - 240 V, 50 - 60 Hz, 4 - 8 A, 70%, ATX
-
Long summary description Axpertec AXP-400P12 power supply unit 400 W ATX White
:
Axpertec AXP-400P12. Total power: 400 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 100000 h, Certification: CE, CSA, FCC, CB. Product colour: White, Fan diameter: 12 cm. Dimensions (WxDxH): 150 x 163 x 85 mm