- Brand : Axpertec
- Product name : AXP-500P12P
- Product code : CA-XION-B500F12P
- GTIN (EAN/UPC) : 0842431012012
- Category : Power Supply Units
- Data-sheet quality : created/standardized by Icecat
- Product views : 37995
- Info modified on : 14 Mar 2024 15:19:47
-
Long product name Axpertec AXP-500P12P power supply unit 500 W ATX Grey
:
AXP-500P12P, Simplepower 500W, Grey
-
Short summary description Axpertec AXP-500P12P power supply unit 500 W ATX Grey
:
Axpertec AXP-500P12P, 500 W, 115 - 240 V, 50 - 60 Hz, 6.2 A, 70%, Non-Modular
-
Long summary description Axpertec AXP-500P12P power supply unit 500 W ATX Grey
:
Axpertec AXP-500P12P. Total power: 500 W, AC input voltage: 115 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 100000 h, Certification: CE, CSA, FCC, CB. Product colour: Grey, Fan diameter: 12 cm. Dimensions (WxDxH): 150 x 145 x 85 mm