- Brand : Actebis
- Product name : VALUE VGA Extender
- Product code : 14.99.3410
- Category : Video Capturing Devices
- Data-sheet quality : created/standardized by Icecat
- Product views : 7383
- Info modified on : 04 Apr 2019 07:24:35
-
Short summary description Actebis VALUE VGA Extender video capturing device
:
Actebis VALUE VGA Extender, HD 15pin M, HD 15pin M, 40 x 84 x 145 mm
-
Long summary description Actebis VALUE VGA Extender video capturing device
:
Actebis VALUE VGA Extender. Video in: HD 15pin M, Video out: HD 15pin M, Dimensions (WxDxH): 40 x 84 x 145 mm