Pentax smc DA 21mm f/3.2 AL Limited Black

  • Brand : Pentax
  • Product name : smc DA 21mm f/3.2 AL Limited
  • Product code : 21590
  • Category : Camera Lenses
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 30230
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Pentax smc DA 21mm f/3.2 AL Limited Black :

    smc DA 21mm f/3.2 AL Limited

  • Short summary description Pentax smc DA 21mm f/3.2 AL Limited Black :

    Pentax smc DA 21mm f/3.2 AL Limited, 0.2 m, 68°, Black, 6.3 cm, 4.9 cm, 25 mm

  • Long summary description Pentax smc DA 21mm f/3.2 AL Limited Black :

    Pentax smc DA 21mm f/3.2 AL Limited. Closest focusing distance: 0.2 m, Lens viewing angle, diagonal: 68°. Product colour: Black. Diameter: 6.3 cm, Filter size: 4.9 cm, Length: 25 mm. Magnification: 0.17x

Reviews
Updated:
2011-10-04 01:45:18
Average rating:30
Uk has collected 11 expert reviews for Pentax smc DA 21mm f/3.2 AL Limited Black and the average expert rating is 30 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
photo.net
Updated:
2011-10-04 01:45:15
Average rating:0
The Pentax...
  • While significantly cheaper than the original FA Limited lenses, the main drawback to the DA lenses is their price when compared to prime lenses from other manufacturers. For example, the Pentax 40/2.8 has a street price of $270. A Canon 35/2 is a stop...
photozone.de
Updated:
2011-10-04 01:45:18
Average rating:0
The Pentax SMC-DA 21mm f/3.2 AL Limited is a very good lens but it is not as special as its longer cousins (specifically the Pentax FA 31mm f/1.8 Limited) nor is this really possible because of the increasing design problems when pushing things toward...
lenstip.com
Updated:
2014-11-14 03:10:26
Average rating:0
The lens was lend for testing purposes by the Fotozakupy.pl shop.You are also invited to get acquainted with our test procedure, described in the article "How do we test lenses?" If you feel it's still not enough, please go to our FAQ section where you ca...
  • small, physically light and solid housing at the same time, splendid image quality in the frame centre, very fast and accurate autofocus...
  • significant distortion for such an angle of view, noticeable coma, very high astigmatism, image quality on the edge of the frame near the maximum relative aperture could have been better, a bit too high vignetting.
  • The comparison of pros and cons of the tested lens seems to be not exactly favourable for the Pentax. The problem is that it could be a bit deceiving. The lens had a lot of average results and, for its dimensions, overall it fared quite well. What's impor...
dxomark.com
Updated:
2015-06-19 08:46:23
Average rating:32
Continuing our series of evaluation of lens systems we've assessed a modest range of Pentax and third-party lenses for their optical quality on the firm's new flagship Pentax K-3 model. As the replacement for the K-5 II and K-5 IIs, the Pentax K-3 has a n...
dxomark.com
Updated:
2015-06-19 08:46:23
Average rating:30
Announced in June this year, the K-50 is an accessibly priced environmentally sealed DSLR featuring a built-in stabilization and a 16-MPix APS-C size CMOS sensor. As Pentax has yet to introduce a full-frame DSLR to the range the K-50, like others before i...
dxomark.com
Updated:
2015-07-02 07:42:47
Average rating:32
Continuing our series of evaluation of lens systems we've assessed a modest range of Pentax and third-party lenses for their optical quality on the firm's new flagship Pentax K-3 model. As the replacement for the K-5 II and K-5 IIs, the Pentax K-3 has a n...
dxomark.com
Updated:
2015-07-04 10:31:54
Average rating:30
Although the Pentax K-5 II and K-5 IIs have now been replaced by the Pentax K-3, we've analyzed the two models with a range of lenses from both Pentax and third-party makers and thought the results would be of interest to our readers. The information is a...