- Brand : ETNA
- Product name : AFI8534ZT
- Product code : AFI8534ZT
- Category : Dishwashers
- Data-sheet quality : created/standardized by Icecat
- Product views : 14363
- Info modified on : 26 Feb 2021 16:52:32
-
Short summary description ETNA AFI8534ZT dishwasher Fully built-in 12 place settings
:
ETNA AFI8534ZT, Fully built-in, Black, 12 place settings, 47 dB, 12 h, 13 L
-
Long summary description ETNA AFI8534ZT dishwasher Fully built-in 12 place settings
:
ETNA AFI8534ZT. Appliance placement: Fully built-in, Control panel colour: Black. Number of place settings: 12 place settings, Noise level: 47 dB, Delay start (max): 12 h. Water consumption per cycle: 13 L, Energy consumption per cycle: 1.05 kWh, Connected load: 1930 W. Width: 595 mm, Depth: 540 mm, Height: 820 mm. Drying class: A, Installation compartment dimensions (WxDxH): 600 x 540 x 820 mm