Clarion CZ101EG car media receiver Black

  • Brand : Clarion
  • Product name : CZ101EG
  • Product code : CZ101EG
  • Category : Car Media Receivers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 5605
  • Info modified on : 04 Apr 2019 12:52:26
  • Long product name Clarion CZ101EG car media receiver Black :

    CZ101EG - CD/MP3/WMA Receiver, 4x45 Watts, Black

  • Short summary description Clarion CZ101EG car media receiver Black :

    Clarion CZ101EG, Black, 4.0 channels, 45 W, MOS-FET, MP3, WMA, Green

  • Long summary description Clarion CZ101EG car media receiver Black :

    Clarion CZ101EG. Product colour: Black, Audio output channels: 4.0 channels, Maximum power per channel: 45 W. Audio system: MOS-FET, Audio formats supported: MP3, WMA. Illumination colour: Green. Supported radio bands: AM, FM