Clarion NX501E car media receiver Black

  • Brand : Clarion
  • Product name : NX501E
  • Product code : NX501E
  • Category : Car Media Receivers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 35606
  • Info modified on : 04 Apr 2019 12:52:27
  • Long product name Clarion NX501E car media receiver Black :

    NX501E - 2-DIN DVD Multimedia Station, Built-in Navigation, 6.2-Inch high resolution Touck Panel Control

  • Short summary description Clarion NX501E car media receiver Black :

    Clarion NX501E, Black, 4.0 channels, 50 W, MP3, WMA, LCD, 15.8 cm (6.2")

  • Long summary description Clarion NX501E car media receiver Black :

    Clarion NX501E. Product colour: Black, Audio output channels: 4.0 channels, Maximum power per channel: 50 W. Audio formats supported: MP3, WMA. Display type: LCD, Display diagonal: 15.8 cm (6.2"). Bluetooth profiles: A2DP, AVRCP, DUN, HFP, HSP, OPP, PBAP. Supported radio bands: AM, FM

Reviews
Updated:
2014-09-05 04:02:17
Average rating:100
Uk has collected 2 expert reviews for Clarion NX501E car media receiver Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.