- Brand : Posiflex
- Product name : CR-2200
- Product code : CR-2200
- Category : Cash & Ticket Boxes
- Data-sheet quality : created/standardized by Icecat
- Product views : 6680
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Posiflex CR-2200 cash/ticket box Black
:
CR-2200
-
Short summary description Posiflex CR-2200 cash/ticket box Black
:
Posiflex CR-2200, Black, 460 x 174.9 x 101.5 mm, 4.2 kg
-
Long summary description Posiflex CR-2200 cash/ticket box Black
:
Posiflex CR-2200. Product colour: Black. Dimensions (WxDxH): 460 x 174.9 x 101.5 mm, Weight: 4.2 kg