Emtec Movie Cube Theater T800 500GB data projector 50 ANSI lumens SVGA (800x600)

  • Brand : Emtec
  • Product name : Movie Cube Theater T800 500GB
  • Product code : EKHDD500T800
  • GTIN (EAN/UPC) : 3126170088512
  • Category : Data Projectors
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 45005
  • Info modified on : 07 Mar 2024 15:34:52
  • Warranty: :
  • Long product name Emtec Movie Cube Theater T800 500GB data projector 50 ANSI lumens SVGA (800x600) :

    Movie Cube Theater T800 - Portable Beamer and Multimedia Recorder 500GB with DVB-T

  • Short summary description Emtec Movie Cube Theater T800 500GB data projector 50 ANSI lumens SVGA (800x600) :

    Emtec Movie Cube Theater T800 500GB, 50 ANSI lumens, SVGA (800x600), 304.8 - 1828.8 mm (12 - 72"), 16.78 million colours, 90%, LED

  • Long summary description Emtec Movie Cube Theater T800 500GB data projector 50 ANSI lumens SVGA (800x600) :

    Emtec Movie Cube Theater T800 500GB. Projector brightness: 50 ANSI lumens, Projector native resolution: SVGA (800x600), Screen size compatibility: 304.8 - 1828.8 mm (12 - 72"). Light source type: LED, Service life of light source: 10000 h. Compatible memory cards: Memory Stick (MS), MMC, SD, SDHC. RMS rated power: 2 W, TV tuner type: DVB-T, Video formats supported: MPEG1, Xvid. Market positioning: Home cinema

Reviews
Updated:
2011-07-31 04:22:13
Average rating:45
Uk has collected 3 expert reviews for Emtec Movie Cube Theater T800 500GB data projector 50 ANSI lumens SVGA (800x600) and the average expert rating is 45 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.