- Brand : Actebis
- Product name : Roline RS-232 EPP Cable 1.8 m
- Product code : 11.01.4018
- Category : Signal Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 10164
- Info modified on : 04 Apr 2019 07:36:27
-
Long product name Actebis Roline RS-232 EPP Cable 1.8 m signal cable Grey
:
Roline RS-232 cable, D25 M/M, 1.8m, moulded, 25 wires, IEEE-1284
-
Short summary description Actebis Roline RS-232 EPP Cable 1.8 m signal cable Grey
:
Actebis Roline RS-232 EPP Cable 1.8 m, 1.8 m, D25 M/M, Grey
-
Long summary description Actebis Roline RS-232 EPP Cable 1.8 m signal cable Grey
:
Actebis Roline RS-232 EPP Cable 1.8 m. Cable length: 1.8 m, Connector(s): D25 M/M, Product colour: Grey