- Brand : Actebis
- Product name : Roline RS-232 Cable D25 M/M 3m
- Product code : 11.01.4030
- Category : Signal Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 9936
- Info modified on : 04 Apr 2019 07:36:27
-
Long product name Actebis Roline RS-232 Cable D25 M/M 3m signal cable Grey
:
Roline RS-232 cable, D25 M/M, 3.0m, moulded, 25 wires, IEEE-1284
-
Short summary description Actebis Roline RS-232 Cable D25 M/M 3m signal cable Grey
:
Actebis Roline RS-232 Cable D25 M/M 3m, 3 m, D25 M/M, Grey
-
Long summary description Actebis Roline RS-232 Cable D25 M/M 3m signal cable Grey
:
Actebis Roline RS-232 Cable D25 M/M 3m. Cable length: 3 m, Connector(s): D25 M/M, Product colour: Grey