- Brand : Actebis
- Product name : Adapter HDD IDE 2.5"/ 3.5"
- Product code : 11.03.1540
- Category : SATA Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 6210
- Info modified on : 04 Apr 2019 07:36:27
-
Long product name Actebis Adapter HDD IDE 2.5"/ 3.5" SATA cable Red
:
Adapter HDD IDE 2.5"/ 3.5"
-
Short summary description Actebis Adapter HDD IDE 2.5"/ 3.5" SATA cable Red
:
Actebis Adapter HDD IDE 2.5"/ 3.5", Red
-
Long summary description Actebis Adapter HDD IDE 2.5"/ 3.5" SATA cable Red
:
Actebis Adapter HDD IDE 2.5"/ 3.5". Product colour: Red