- Brand : Brother
- Product name : Tonercartridge TN01Y Yellow
- Product code : TN01Y
- Category : Toner Cartridges
- Data-sheet quality : created/standardized by Icecat
- Product views : 76153
- Info modified on : 21 May 2019 13:45:46
-
Long product name Brother Tonercartridge TN01Y Yellow toner cartridge Original
:
Brother TN-01Y Yellow Laser Toner Cartridge for Brother HL 2400C Series Laser printer
-
Brother Tonercartridge TN01Y Yellow toner cartridge Original
:
This is a genuine Brother TN-01Y Yellow Laser Toner Cartridge guaranteed to perform with the Brother HL 2400C Series Laser Toner Printer (6,000 Page Yield)
-
Short summary description Brother Tonercartridge TN01Y Yellow toner cartridge Original
:
Brother Tonercartridge TN01Y Yellow, 6000 pages
-
Long summary description Brother Tonercartridge TN01Y Yellow toner cartridge Original
:
Brother Tonercartridge TN01Y Yellow. Colour toner page yield: 6000 pages
Embed the product datasheet into your content
Features | |
---|---|
Colour toner page yield | 6000 pages |
Type | Original |
Other features | |
---|---|
Colour |
Country | Distributor |
---|---|
|
1 distributor(s) |