- Brand : Opticon
- Product name : H15B
- Product code : 11962
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 19594
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Opticon H15B CMOS Black
:
H15B - CMOS, 1D/2D, 100scans/sec, 2.4" TFT, 240x320, PXA270 312Mhz, 64MB RAM, 256MB Flash, microSD+HC, Bluetooth, Wi-Fi, 3.7V, 1880mAh Li-Ion, 225g, Black, Windows CE 5.0
-
Short summary description Opticon H15B CMOS Black
:
Opticon H15B, CMOS, 10000 - 100000 lx, 0 - 360°, -50 - 50°, -50 - 50°, JAN/UPC/EAN incl. add on, Codabar/NW-7, Code 11, Code 39, Code 93, Code 128, GS1-128 (EAN-128),...
-
Long summary description Opticon H15B CMOS Black
:
Opticon H15B. Sensor type: CMOS, Light levels (direct sunlight): 10000 - 100000 lx, Tilt reading angle: 0 - 360°. Standard interfaces: Bluetooth, Wireless LAN. Product colour: Black, International Protection (IP) code: IP54, Keys quantity: 25 keys. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1880 mAh, Input voltage: 3.7 V. Weight: 225 g