- Brand : Philips
- Product family : ChargeOn
- Product name : DLP2276/10
- Product code : DLP2276/10
- GTIN (EAN/UPC) : 8712581579098
- Category : Battery Chargers
- Data-sheet quality : created/standardized by Icecat
- Product views : 52603
- Info modified on : 07 Mar 2024 15:34:52
- Product Brochure/Datasheet (0.4 MB)
-
Bullet Points Philips ChargeOn DLP2276/10 battery charger
:
- - for iPhone & iPod
-
Long product name Philips ChargeOn DLP2276/10 battery charger
:
DLP2276, Attachable battery pack for iPhone & iPod
-
Philips ChargeOn DLP2276/10 battery charger
:
Energy on the go
even when you're away from an outlet
The slim battery pack goes with you anywhere and connects to iPhone or iPod for a quick
boost. Cable included to charge via your computer or existing USB charger. Enabled for use
with the ChargeOn system for effortless wire-free charging.
Portable power
- Double the battery capacity for nearly twice the talk time
- Recharge your device's battery on the go
- Mini-USB sync and charge cable
- Works anywhere - great when you're not near a power source
Effortless charging
- Meet the ChargeOn system for effortless charging
- Charge on contact – no plugging and unplugging
Smart design
- Suction cups for secure attachment
- Works with most cases so you still use your favorite case
- Compact, flexible design for ease of use
- Hidden power-indicator light to confirm status at a glance -
Short summary description Philips ChargeOn DLP2276/10 battery charger
:
Philips ChargeOn DLP2276/10, Lithium-Ion (Li-Ion)
-
Long summary description Philips ChargeOn DLP2276/10 battery charger
:
Philips ChargeOn DLP2276/10. Compatible battery technologies: Lithium-Ion (Li-Ion). Product colour: White. Type: Outdoor battery charger. Output voltage: 5 V, Output current: 0.5 A. Weight: 105 g
Features | |
---|---|
Number of batteries supported | 1 |
Compatible battery technologies | Lithium-Ion (Li-Ion) |
Design | |
---|---|
Product colour | White |
Performance | |
---|---|
Type | Outdoor battery charger |
Power | |
---|---|
Output voltage | 5 V |
Output current | 0.5 A |
Weight & dimensions | |
---|---|
Weight | 105 g |
Packaging data | |
---|---|
Package width | 95 mm |
Package depth | 55 mm |
Package height | 170 mm |
Package weight | 162 g |
Package type | Box |
Other features | |
---|---|
Compatibility | iPod, iPhone |
Package weight | 0.198 kg |