Sparkle Technology SX560T1024D5MH graphics card NVIDIA GeForce GTX 560 Ti 2.5 GB GDDR5

  • Brand : Sparkle Technology
  • Product name : SX560T1024D5MH
  • Product code : SX560T1024D5MH
  • Category : Graphics Cards
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 16838
  • Info modified on : 24 Feb 2020 09:48:51
  • Long product name Sparkle Technology SX560T1024D5MH graphics card NVIDIA GeForce GTX 560 Ti 2.5 GB GDDR5 :

    GeForce GTX 560 Ti 1024MB, GDDR5, 256-bit, Dual DVI-I, HDMI

  • Short summary description Sparkle Technology SX560T1024D5MH graphics card NVIDIA GeForce GTX 560 Ti 2.5 GB GDDR5 :

    Sparkle Technology SX560T1024D5MH, GeForce GTX 560 Ti, 2.5 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

  • Long summary description Sparkle Technology SX560T1024D5MH graphics card NVIDIA GeForce GTX 560 Ti 2.5 GB GDDR5 :

    Sparkle Technology SX560T1024D5MH. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 560 Ti, Processor frequency: 822 MHz. Discrete graphics card memory: 2.5 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2013-11-02 02:39:32
Average rating:93
Uk has collected 8 expert reviews for Sparkle Technology SX560T1024D5MH graphics card NVIDIA GeForce GTX 560 Ti 2.5 GB GDDR5 and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
cnwintech.com
Updated:
2016-11-27 03:01:18
Average rating:0
Calibre is known as a manufacturer of premium-class graphics card. In addition, some models come with the card is also pre-overclocked speed with high-performance certainly. Calibre also provide a different cooling design to support the performance and ap...
  • Calibre GTX 560 DF not only look nice, but it also has high performance. Yes, it is only natural because the card comes pre-overclocked with good overclocking capabilities. Perceived advantages of a card fitting made by Calibre.Link to this post!Calibre X...
overclock3d.net
Updated:
2013-11-02 02:39:30
Average rating:97
Sparkle graphics cards have been quietly performing very well in recent years.Whilst not necessarily the first brand you think of when choosing your next GPU, they nonetheless have been very solid, with some models being up there with the best.Today we...
  • Stunning.It's been a while since we've reviewed a Sparkle card here at OC3D and to say we're impressed is an understatement.Starting with the looks, this is a gorgeous card. An all-black design isn't exactly new and to a certain extent your own mileage ma...