- Brand : Infineon
- Product name : DDR2 1024MB 667MHz
- Product code : AET760UD00-30D
- Category : Memory Modules
- Data-sheet quality : created/standardized by Icecat
- Product views : 7247
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Infineon DDR2 1024MB 667MHz memory module 1 GB
:
Aeneon DDR2 1024MB 667MHz
-
Short summary description Infineon DDR2 1024MB 667MHz memory module 1 GB
:
Infineon DDR2 1024MB 667MHz, 1 GB, DDR2, 667 MHz
-
Long summary description Infineon DDR2 1024MB 667MHz memory module 1 GB
:
Infineon DDR2 1024MB 667MHz. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz