- Brand : 3Dconnexion
- Product name : SpaceExplorer USB
- Product code : 3DX-700026
- Category : Mice
- Data-sheet quality : created/standardized by Icecat
- Product views : 34356
- Info modified on : 15 May 2023 10:35:15
-
Short summary description 3Dconnexion SpaceExplorer USB mouse USB Type-A Optical
:
3Dconnexion SpaceExplorer USB, Optical, USB Type-A
-
Long summary description 3Dconnexion SpaceExplorer USB mouse USB Type-A Optical
:
3Dconnexion SpaceExplorer USB. Movement detection technology: Optical, Device interface: USB Type-A
Country | Distributor |
---|---|
|
1 distributor(s) |
Uk has collected 5 expert reviews for 3Dconnexion SpaceExplorer USB mouse USB Type-A Optical and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
The SpaceExplorer uses 3D Connexions unique six-axis technology to replace your PCs mouse with a push-pull-twist-tilt system of hands-on control. The SpaceExplorer is ergonomically designed, with the controller surrounded by a wrist pad and a sele...
expertreviews.co.uk
Updated:
2011-07-30 01:05:53
2011-07-30 01:05:53
Average rating:60
This, more capable, big brother of the SpaceNavigator for Notebook, augments the latters cap with a large base and 15 programmable buttons, compared to the Navigators two. This comes at the cost of portability due to its dimensions and 590g weight, b...
computerarts.co.uk
Updated:
2011-07-30 01:05:56
2011-07-30 01:05:56
Average rating:40
SpaceExplorer An advanced take on the 3D controller idea. But is it any better? The SpaceExplorer is the new upmarket version of 3Dconnexion’s technology, and places the knob within a sculpted hand-rest device with a selection of extra buttons. The...
Last year we reviewed a 3D controller from 3DConnexion that was an entry level device - the SpaceNavigator PE. This time we will take a look at bit more higher end model that still offers the same intuitive 3D control that can be found on the more bas...