- Brand : PresTop
- Product name : PT-M-32-NB
- Product code : PT-M-32-NB
- GTIN (EAN/UPC) : 8718274260939
- Category : Signage Displays
- Data-sheet quality : created/standardized by Icecat
- Product views : 34700
- Info modified on : 11 Dec 2023 21:42:33
-
Short summary description PresTop PT-M-32-NB Signage Display 81.3 cm (32") 450 cd/m² Black Touchscreen
:
PresTop PT-M-32-NB, 81.3 cm (32"), 1366 x 768 pixels
-
Long summary description PresTop PT-M-32-NB Signage Display 81.3 cm (32") 450 cd/m² Black Touchscreen
:
PresTop PT-M-32-NB. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, Display brightness: 450 cd/m², Touchscreen. Product colour: Black