- Brand : PresTop
- Product name : PT-M-MT-42-NB
- Product code : PT-M-MT-42-NB
- GTIN (EAN/UPC) : 8718274260946
- Category : Signage Displays
- Data-sheet quality : created/standardized by Icecat
- Product views : 19840
- Info modified on : 11 Dec 2023 21:42:33
-
Short summary description PresTop PT-M-MT-42-NB Signage Display 106.7 cm (42") 700 cd/m² Full HD Black Touchscreen
:
PresTop PT-M-MT-42-NB, 106.7 cm (42"), 1920 x 1080 pixels
-
Long summary description PresTop PT-M-MT-42-NB Signage Display 106.7 cm (42") 700 cd/m² Full HD Black Touchscreen
:
PresTop PT-M-MT-42-NB. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD, Touchscreen. Product colour: Black