- Brand : Zomo
- Product name : VC-1 XT
- Product code : 0030102122
- Category : DJ Equipment Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 5088
- Info modified on : 12 Jun 2019 16:48:19
-
Long product name Zomo VC-1 XT
:
Digital DJ Case VC-1 XT
-
Short summary description Zomo VC-1 XT
:
Zomo VC-1 XT, Black, Silver, 465 mm, 315 mm, 155 mm
-
Long summary description Zomo VC-1 XT
:
Zomo VC-1 XT. Product colour: Black, Silver. Width: 465 mm, Depth: 315 mm, Height: 155 mm