- Brand : Zomo
- Product name : VC-1 UK
- Product code : 0030102124
- Category : DJ Equipment Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 5060
- Info modified on : 12 Jun 2019 16:49:55
-
Long product name Zomo VC-1 UK
:
Digital DJ Case VC-1 UK Flag
-
Short summary description Zomo VC-1 UK
:
Zomo VC-1 UK, Multicolour, 465 mm, 315 mm, 155 mm
-
Long summary description Zomo VC-1 UK
:
Zomo VC-1 UK. Product colour: Multicolour. Width: 465 mm, Depth: 315 mm, Height: 155 mm