- Brand : Zomo
- Product name : VC-2 XT
- Product code : 0030102125
- Category : DJ Equipment Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 18203
- Info modified on : 12 Jun 2019 16:50:50
-
Long product name Zomo VC-2 XT
:
Digital DJ Case VC-2 XT
-
Short summary description Zomo VC-2 XT
:
Zomo VC-2 XT, Black, Silver, 470 mm, 315 mm, 250 mm
-
Long summary description Zomo VC-2 XT
:
Zomo VC-2 XT. Product colour: Black, Silver. Width: 470 mm, Depth: 315 mm, Height: 250 mm