- Brand : Zomo
- Product name : VC-2 UK
- Product code : 0030102127
- Category : DJ Equipment Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 5120
- Info modified on : 12 Jun 2019 16:51:41
-
Long product name Zomo VC-2 UK
:
Digital DJ Case VC-2 UK Flag
-
Short summary description Zomo VC-2 UK
:
Zomo VC-2 UK, Multicolour, 470 mm, 315 mm, 250 mm
-
Long summary description Zomo VC-2 UK
:
Zomo VC-2 UK. Product colour: Multicolour. Width: 470 mm, Depth: 315 mm, Height: 250 mm