- Brand : Zomo
- Product name : Xone:4D
- Product code : 0030102112
- Category : DJ Equipment Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 4222
- Info modified on : 12 Jun 2019 16:51:55
-
Long product name Zomo Xone:4D
:
Mixer Case Allen & Heath Xone:4D
-
Short summary description Zomo Xone:4D
:
Zomo Xone:4D, Black, Silver, 524 mm, 516 mm, 202 mm
-
Long summary description Zomo Xone:4D
:
Zomo Xone:4D. Product colour: Black, Silver. Width: 524 mm, Depth: 516 mm, Height: 202 mm