- Brand : Roncato
- Product name : 400502
- Product code : 400502-12
- Category : Laptop Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 4754
- Info modified on : 19 Nov 2020 13:37:15
-
Long product name Roncato 400502 39.1 cm (15.4") Briefcase Orange
:
X-ELLE - Large briefcase with PC holder 15.4" exp., Orange
-
Short summary description Roncato 400502 39.1 cm (15.4") Briefcase Orange
:
Roncato 400502, Briefcase, 39.1 cm (15.4"), 2.6 kg
-
Long summary description Roncato 400502 39.1 cm (15.4") Briefcase Orange
:
Roncato 400502. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 2.6 kg