Kensington MicroSaver Notebook Lock Bulk pack

  • Brand : Kensington
  • Product name : MicroSaver Notebook Lock Bulk pack
  • Product code : 64021F
  • Category : Laptop Accessories
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 38810
  • Info modified on : 04 Apr 2019 07:39:06
  • Warranty: : Limited Lifetime Warranty.
  • Long product name Kensington MicroSaver Notebook Lock Bulk pack :

    MicroSaver Notebook Lock Bulk pack

  • Kensington MicroSaver Notebook Lock Bulk pack :

    Deter thieves from stealing your notebook and the personal information on it. Patented T-bar locking mechanism and super-strong carbon tempered steel cable provide maximum protection that attaches to the standard Kensington security slot found in 99% of notebooks. Secure, protect and lock down your computer and leave it safe.
    - Super-strong, steel composite cable with carbon tempered steel core
    6-ft, 4.5mm thick cable.
    - Built-in tamper-evident feature to detect unauthorized use.
    - Patented T-bar lock provides superior lock strength and theft protection.
    - Easy to install & use in the office or when traveling.
    - Locks into the standard Kensington security slot found in 99% of notebooks, flat panel monitors, CPUs, projectors, printers, docking stations, tablet PCs, and other devices.
    - Sleek styling and design won't block notebook ports or lift a notebook off the desk.

  • Short summary description Kensington MicroSaver Notebook Lock Bulk pack :

    Kensington MicroSaver Notebook Lock Bulk pack

  • Long summary description Kensington MicroSaver Notebook Lock Bulk pack :

    Kensington MicroSaver Notebook Lock Bulk pack

Reviews
Updated:
2011-09-27 14:27:52
Average rating:92
Uk has collected 2 expert reviews for Kensington MicroSaver Notebook Lock Bulk pack and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
techradar.com
Updated:
2011-09-27 14:26:51
Average rating:100
Although its struggling to catch up in terms of general accessories, when it comes to locks, theres not a lot Kensington can do better. With its T-bar mechanism generally accepted as the de-facto standard for physical PC security, the relevant slot s...
  • 4.5mm thick cable, Carbon tempered core, Tamper detection...
  • Although its struggling to catch up in terms of general accessories, when it comes to locks, theres not a lot Kensington can do better.With its T-bar mechanism generally accepted as the de-facto standard for physical PC security, the relevant slot sp...
alphr.com
Updated:
2011-09-27 14:27:52
Average rating:83
If youve ever had a laptop stolen from your home or place of work then youll agree that £21 is a small price to pay for keeping it secure. The Kensington MicroSaver is a 6ft-long carbon-tempered steel cable with a Tbar lock at one end, fitting int...