- Brand : Stanton
- Product name : Mixer SA-3
- Product code : SA-3
- Category : Audio Mixers
- Data-sheet quality : created/standardized by Icecat
- Product views : 5353
- Info modified on : 04 Apr 2019 13:03:16
-
Long product name Stanton Mixer SA-3 2 channels 20 - 20000 Hz
:
SA.3 Mixer
-
Short summary description Stanton Mixer SA-3 2 channels 20 - 20000 Hz
:
Stanton Mixer SA-3, 2 channels
-
Long summary description Stanton Mixer SA-3 2 channels 20 - 20000 Hz
:
Stanton Mixer SA-3. Channels quantity: 2 channels, Frequency range: 20 - 20000 Hz, Line Signal-to-Noise Ratio (SNR): 94 dB. Total Harmonic Distortion (THD): 0.04%. Dimensions (WxDxH): 315 x 235 x 110 mm. Weight: 3 kg