Stanton S.300 HiFi CD player Black

  • Brand : Stanton
  • Product name : S.300
  • Product code : 20104808
  • Category : CD Players
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 5550
  • Info modified on : 04 Apr 2019 13:03:16
  • Long product name Stanton S.300 HiFi CD player Black :

    S.300 - professional quality tabletop CD player

  • Short summary description Stanton S.300 HiFi CD player Black :

    Stanton S.300, 2.3 kg, Black, HiFi CD player

  • Long summary description Stanton S.300 HiFi CD player Black :

    Stanton S.300. Audio formats supported: MP3. Media types supported: CD. Device type: HiFi CD player, Product colour: Black. Power requirements: AC 115/230V, 50/60Hz. Weight: 2.3 kg