- Brand : PSSO
- Product name : CLS-100S
- Product code : 11043200
- Category : Loudspeakers
- Data-sheet quality : created/standardized by Icecat
- Product views : 6016
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name PSSO CLS-100S loudspeaker 500 W
:
CLS-100S - loudspeaker system
-
Short summary description PSSO CLS-100S loudspeaker 500 W
:
PSSO CLS-100S, 500 W, 50 - 300000 Hz, 8 Ω
-
Long summary description PSSO CLS-100S loudspeaker 500 W
:
PSSO CLS-100S. RMS rated power: 500 W, Frequency range: 50 - 300000 Hz, Impedance: 8 Ω, Sensitivity: 102 dB