- Brand : PSSO
- Product name : SUB-2180
- Product code : 11043560
- Category : Subwoofers
- Data-sheet quality : created/standardized by Icecat
- Product views : 23112
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name PSSO SUB-2180 Black 1600 W
:
SUB-2180 Subwoofer
-
Short summary description PSSO SUB-2180 Black 1600 W
:
PSSO SUB-2180, 1600 W, 33 - 250 Hz, 4 Ω, Black, 79 cm, 61 cm
-
Long summary description PSSO SUB-2180 Black 1600 W
:
PSSO SUB-2180. Subwoofer RMS power: 1600 W, Subwoofer frequency range: 33 - 250 Hz, Impedance: 4 Ω. Product colour: Black. Subwoofer width: 79 cm, Subwoofer depth: 61 cm, Subwoofer height: 106 cm