Panasonic TX-P50U30 127 cm (50") Full HD Black

  • Brand : Panasonic
  • Product name : TX-P50U30
  • Product code : TX-P50U30E
  • Category : TVs
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 27225
  • Info modified on : 02 Mar 2021 09:39:17
  • Short summary description Panasonic TX-P50U30 127 cm (50") Full HD Black :

    Panasonic TX-P50U30, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, DVB-C, DVB-T, Black

  • Long summary description Panasonic TX-P50U30 127 cm (50") Full HD Black :

    Panasonic TX-P50U30. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Response time: 0.001 ms, Contrast ratio (typical): 2000000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black