B-Move Strike mouse USB Type-A Optical 1600 DPI

  • Brand : B-Move
  • Product name : Strike
  • Product code : BM-M0D01
  • GTIN (EAN/UPC) : 8436532160677
  • Category : Mice
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7288
  • Info modified on : 13 May 2020 20:26:30
  • Short summary description B-Move Strike mouse USB Type-A Optical 1600 DPI :

    B-Move Strike, Optical, USB Type-A, 1600 DPI, Black

  • Long summary description B-Move Strike mouse USB Type-A Optical 1600 DPI :

    B-Move Strike. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons quantity: 3. Product colour: Black

Reviews
Updated:
2016-11-15 00:32:25
Average rating:80
Uk has collected 3 expert reviews for B-Move Strike mouse USB Type-A Optical 1600 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.