- Brand : B-Move
- Product name : BM600W
- Product code : BM600W
- GTIN (EAN/UPC) : 8436532160875
- Category : Power Supply Units
- Data-sheet quality : created/standardized by Icecat
- Product views : 12174
- Info modified on : 14 Mar 2024 15:55:01
-
Short summary description B-Move BM600W power supply unit 600 W ATX Black
:
B-Move BM600W, 600 W, 230 V, Passive, 38 A, 19 A, 19 A
-
Long summary description B-Move BM600W power supply unit 600 W ATX Black
:
B-Move BM600W. Total power: 600 W, AC input voltage: 230 V, Power Factor Correction (PFC) type: Passive. Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX. Product colour: Black, Fan diameter: 12 cm. Width: 150 mm, Depth: 140 mm, Height: 86 mm