GBC IB451706 korica za koričenje A4 PVC Transparentno, Belo 100 kom.

  • Brand : GBC
  • Product name : IB451706
  • Product code : IB451706
  • GTIN (EAN/UPC) : 0013465451706
  • Category : Korice za koričenje
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 28121
  • Info modified on : 14 Mar 2024 19:50:58
  • Short summary description GBC IB451706 korica za koričenje A4 PVC Transparentno, Belo 100 kom. :

    GBC IB451706, A4, PVC, Transparentno, Belo, Mat, 15 stranice, 1,5 mm

  • Long summary description GBC IB451706 korica za koričenje A4 PVC Transparentno, Belo 100 kom. :

    GBC IB451706. Format: A4, Materijal: PVC, Boja proizvoda: Transparentno, Belo. Visina: 297 mm. Količina po pakovanju: 100 kom.

Alternatives
GBC
Product: 46735E
Product code: 46735E
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
GBC
Product: 4400004
Product code: 4400004
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
GBC
Product: IB451218
Product code: IB451218
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
GBC
Product: IB451713
Product code: IB451713
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
GBC
Product: IB451232
Product code: IB451232
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
GBC
Product: CE040055
Product code: CE040055
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
GBC
Product: IB451614
Product code: IB451614
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
GBC
Product: IB451201
Product code: IB451201
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
GBC
Product: IB451607
Product code: IB451607
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
GBC
Product: CE011830E
Product code: CE011830E
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)