- Brand : Panasonic
- Product name : MC-UL915
- Product code : MC-UL915
- Category : Stick Vacuums & Electric Brooms
- Data-sheet quality : created/standardized by Icecat
- Product views : 24476
- Info modified on : 16 Feb 2024 17:14:17
-
Long product name Panasonic MC-UL915 stick vacuum/electric broom Upright vacuum Dry HEPA Bagless Red
:
MC-UL915, bagless, 12 A, HEPA, 11.5 kg, red
-
Short summary description Panasonic MC-UL915 stick vacuum/electric broom Upright vacuum Dry HEPA Bagless Red
:
Panasonic MC-UL915, Upright vacuum, Bagless, Red, Metal, Dry, HEPA
-
Long summary description Panasonic MC-UL915 stick vacuum/electric broom Upright vacuum Dry HEPA Bagless Red
:
Panasonic MC-UL915. Product type: Upright vacuum, Dust container type: Bagless, Product colour: Red. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Filtering. Cord length: 10.6 m. Weight: 11.5 kg