- Brand : Security Labs
- Product name : SLC-154C
- Product code : SLC-154C
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 11168
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Security Labs SLC-154C security camera Bullet Indoor Ceiling/wall
:
SLC-154C, IR Bullet, CCD, 540ЕМД
-
Short summary description Security Labs SLC-154C security camera Bullet Indoor Ceiling/wall
:
Security Labs SLC-154C, Indoor, Wired, Ceiling/wall, Black, Bullet, 0.002 lx
-
Long summary description Security Labs SLC-154C security camera Bullet Indoor Ceiling/wall
:
Security Labs SLC-154C. Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, Form factor: Bullet. Minimum illumination: 0.002 lx. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). LED type: IR