- Brand : Coby
- Product name : TFDVD7309
- Product code : TFDVD7309
- GTIN (EAN/UPC) : 8436532300493
- Category : Portable DVD/Blu-Ray Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 19001
- Info modified on : 21 Jun 2018 09:37:28
-
Long product name Coby TFDVD7309 portable DVD/Blu-Ray player Black
:
DVD/CD/MP3, 7" TFT LCD, 480 x 234, NTSC/PAL, 3.5mm Composite In/Out, 3.5mm Stereo, Headphones, USB, SD, Speakers, Black
-
Short summary description Coby TFDVD7309 portable DVD/Blu-Ray player Black
:
Coby TFDVD7309, Portable, Black, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL, LCD, 3.5 mm
-
Long summary description Coby TFDVD7309 portable DVD/Blu-Ray player Black
:
Coby TFDVD7309. Form factor: Portable, Product colour: Black, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Display: LCD. Headphone connectivity: 3.5 mm. Video formats supported: MPEG1, MPEG2, MPEG4, Audio formats supported: MP3, Image formats supported: JPG. Battery life (max): 2.5 h, AC input voltage: 100-240 V